LM119HRQMLV
LM119HRQMLV
Active
Description:  IC COMPARATOR 2 GEN PUR TO100-10
Manufacturer:  National Semiconductor
Datasheet:   LM119HRQMLV Datasheet
History Price: $503.09000
In Stock: 5600
LM119HRQMLV vs LM139ADT
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
General Purpose
General Purpose
Number of Elements
2
4
Output Type
Open-Collector, DTL, RTL, TTL
CMOS, DTL, ECL, MOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (?
36V
2V ~ 32V, ?V ~ 16V
Voltage - Input Offset (Max)
4mV @ ?5V
2mV @ 30V
Current - Input Bias (Max)
0.5pA @ ?5V
0.1μA @ 5V
Current - Output (Typ)
-
16mA @ 5V
Current - Quiescent (Max)
4.5mA, 11.5mA
2mA
CMRR, PSRR (Typ)
80dB CMRR
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Package / Case
TO-100-10 Metal Can
14-SOIC (0.154", 3.90mm Width)
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
TO-100-10
14-SO