LM107J/883
LM107J/883
Active
Description:  IC OPAMP GP 1 CIRCUIT 8CDIP
Manufacturer:  Rochester Electronics
Datasheet:   LM107J/883 Datasheet
History Price: $73.26000
In Stock: 37300
LM107J/883 vs LM158FKB
Series
-
Automotive, AEC-Q100
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
2
Output Type
-
-
Slew Rate
-
0.3V/μs
Gain Bandwidth Product
-
700 kHz
-3db Bandwidth
-
-
Current - Input Bias
30 nA
20 nA
Voltage - Input Offset
700 μV
3 mV
Current - Supply
1.8mA
500μA (x2 Channels)
Current - Output / Channel
-
40 mA
Voltage - Supply Span (Min)
10 V
3 V
Voltage - Supply Span (Max)
44 V
36 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-CDIP (0.300", 7.62mm)
20-CLCC
Supplier Device Package
8-CDIP
20-LCCC (8.89x8.89)