Packaging
Bulk
Tape & Reel (TR)
Output Type
-
CMOS, MOS, Open-Drain, TTL
Voltage - Supply, Single/Dual (?
-
2V ~ 36V, ?V ~ 18V
Voltage - Input Offset (Max)
-
5mV @ 30V
Current - Input Bias (Max)
-
0.1μA @ 5V
Current - Output (Typ)
-
20mA
Current - Quiescent (Max)
-
2.5mA
Propagation Delay (Max)
-
-
Operating Temperature
-
-55 ℃ ~ 125 ℃
Package / Case
-
8-SOIC (0.154", 3.90mm Width)
Mounting Type
-
Surface Mount
Supplier Device Package
-
8-SOIC