LM106W/C
LM106W/C
Active
Description:  LM106W/C
Manufacturer:  Rochester Electronics
Datasheet:   LM106W/C Datasheet
History Price: $143.53000
In Stock: 23800
LM106W/C vs LM139DRG4
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Discontinued
Type
-
Differential
Number of Elements
-
4
Output Type
-
CMOS, MOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (?
-
2V ~ 30V, ?V ~ 15V
Voltage - Input Offset (Max)
-
5mV @ 30V
Current - Input Bias (Max)
-
0.1μA @ 5V
Current - Output (Typ)
-
20mA
Current - Quiescent (Max)
-
2mA
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
-
-55 ℃ ~ 125 ℃
Package / Case
-
14-SOIC (0.154", 3.90mm Width)
Mounting Type
-
Surface Mount
Supplier Device Package
-
14-SOIC