LM106H/B
LM106H/B
Active
Description:  COMPARATOR, 1 FUNC, 3000UV OFFSE
Manufacturer:  Rochester Electronics
Datasheet:   LM106H/B Datasheet
History Price: Active
In Stock: 42700
LM106H/B vs LM119H
Part No
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Type
-
General Purpose
Number of Elements
-
2
Output Type
-
DTL, Open-Collector, RTL, TTL
Voltage - Supply, Single/Dual (?
-
5V ~ 36V, ?.5V ~ 18V
Voltage - Input Offset (Max)
-
4mV @ ?5V
Current - Input Bias (Max)
-
0.5μA @ ±15V
Current - Output (Typ)
-
25mA
Current - Quiescent (Max)
-
11.5mA
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
-
-55 ℃ ~ 125 ℃
Package / Case
-
TO-100-10 Metal Can
Mounting Type
-
Through Hole
Supplier Device Package
-
TO-100-10