LFXP6E-3FN256C
LFXP6E-3FN256C
Obsolete
Description:  IC FPGA 188 I/O 256FBGA
Manufacturer:  Lattice Semiconductor
History Price: Obsolete
In Stock: 21200
LFXP6E-3FN256C vs LFXP6C-4QN208C
Series
XP
XP
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
-
-
Number of Logic Elements/Cells
6000
6000
Total RAM Bits
73728
73728
Number of I/O
188
142
Number of Gates
-
-
Voltage - Supply
1.14V ~ 1.26V
1.71V ~ 3.465V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
256-BGA
208-BFQFP
Supplier Device Package
256-FPBGA (17x17)
208-PQFP (28x28)