LFXP6C-4T144C
LFXP6C-4T144C
Obsolete
Description:  IC FPGA 100 I/O 144TQFP
Manufacturer:  Lattice Semiconductor
History Price: Obsolete
In Stock: 48000
LFXP6C-4T144C vs LFXP6E-5F256C
Series
XP
XP
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
-
-
Number of Logic Elements/Cells
6000
6000
Total RAM Bits
73728
73728
Number of I/O
100
188
Number of Gates
-
-
Voltage - Supply
1.71V ~ 3.465V
1.14V ~ 1.26V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
144-LQFP
256-BGA
Supplier Device Package
144-TQFP (20x20)
256-FPBGA (17x17)