Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Lattice Semiconductor LFXP6C-4QN208C
LFXP6C-4QN208C
Obsolete
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA 142 I/O 208QFP
Manufacturer:
Lattice Semiconductor
Datasheet:
LFXP6C-4QN208C Datasheet
History Price: Obsolete
In Stock: 35800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LFXP6C-4QN208C vs LFXP6C-5T144C
Part No
LFXP6C-4QN208C
LFXP6C-5T144C
Category
Embedded - FPGAs (Field Programmable Gate Array)
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Lattice Semiconductor
Lattice Semiconductor
Series
XP
XP
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
-
-
Number of Logic Elements/Cells
6000
6000
Total RAM Bits
73728
73728
Number of I/O
142
100
Number of Gates
-
-
Voltage - Supply
1.71V ~ 3.465V
1.71V ~ 3.465V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
208-BFQFP
144-LQFP
Supplier Device Package
208-PQFP (28x28)
144-TQFP (20x20)