LFXP2-17E-6FT256C
LFXP2-17E-6FT256C
Obsolete
Description:  IC FPGA 201 I/O 256FTBGA
Manufacturer:  Lattice Semiconductor
History Price: Obsolete
In Stock: 12000
LFXP2-17E-6FT256C vs LFXP6E-4F256I
Series
XP2
XP
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
2125
-
Number of Logic Elements/Cells
17000
6000
Total RAM Bits
282624
73728
Number of I/O
201
188
Number of Gates
-
-
Voltage - Supply
1.14V ~ 1.26V
1.14V ~ 1.26V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
256-LBGA
256-BGA
Supplier Device Package
256-FTBGA (17x17)
256-FPBGA (17x17)