LFECP6E-5T144C
LFECP6E-5T144C
Obsolete
Description:  IC FPGA 97 I/O 144TQFP
Manufacturer:  Lattice Semiconductor
History Price: Obsolete
In Stock: 2200
LFECP6E-5T144C vs LFECP33E-4F672I
Series
ECP
ECP
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
-
-
Number of Logic Elements/Cells
6100
32800
Total RAM Bits
94208
434176
Number of I/O
97
496
Number of Gates
-
-
Voltage - Supply
1.14V ~ 1.26V
1.14V ~ 1.26V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
144-LQFP
672-BBGA
Supplier Device Package
144-TQFP (20x20)
672-FPBGA (27x27)