LFECP6E-5FN484C
LFECP6E-5FN484C
Obsolete
Description:  IC FPGA 224 I/O 484FBGA
Manufacturer:  Lattice Semiconductor
History Price: Obsolete
In Stock: 8900
LFECP6E-5FN484C vs LFECP33E-5FN484C
Series
ECP
ECP
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
-
-
Number of Logic Elements/Cells
6100
32800
Total RAM Bits
94208
434176
Number of I/O
224
360
Number of Gates
-
-
Voltage - Supply
1.14V ~ 1.26V
1.14V ~ 1.26V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
484-BBGA
484-BBGA
Supplier Device Package
484-FPBGA (23x23)
484-FPBGA (23x23)