LFECP6E-3F256C
LFECP6E-3F256C
Obsolete
Description:  IC FPGA 195 I/O 256FBGA
Manufacturer:  Lattice Semiconductor
History Price: Obsolete
In Stock: 20400
LFECP6E-3F256C vs LFECP6E-3F484I
Series
ECP
ECP
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
-
-
Number of Logic Elements/Cells
6100
6100
Total RAM Bits
94208
94208
Number of I/O
195
224
Number of Gates
-
-
Voltage - Supply
1.14V ~ 1.26V
1.14V ~ 1.26V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
256-BGA
484-BBGA
Supplier Device Package
256-FPBGA (17x17)
484-FPBGA (23x23)