LFECP33E-5F672C
LFECP33E-5F672C
Obsolete
Description:  IC FPGA 496 I/O 672FPBGA
Manufacturer:  Lattice Semiconductor
History Price: Obsolete
In Stock: 27100
LFECP33E-5F672C vs LFECP6E-4F256I
Series
ECP
ECP
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
-
-
Number of Logic Elements/Cells
32800
6100
Total RAM Bits
434176
94208
Number of I/O
496
195
Number of Gates
-
-
Voltage - Supply
1.14V ~ 1.26V
1.14V ~ 1.26V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
672-BBGA
256-BGA
Supplier Device Package
672-FPBGA (27x27)
256-FPBGA (17x17)