Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Lattice Semiconductor LFECP33E-4F484C
LFECP33E-4F484C
Obsolete
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA 360 I/O 484FBGA
Manufacturer:
Lattice Semiconductor
Datasheet:
LFECP33E-4F484C Datasheet
History Price: Obsolete
In Stock: 47200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LFECP33E-4F484C vs LFECP33E-5F484C
Part No
LFECP33E-4F484C
LFECP33E-5F484C
Category
Embedded - FPGAs (Field Programmable Gate Array)
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Lattice Semiconductor
Lattice Semiconductor
Series
ECP
ECP
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
-
-
Number of Logic Elements/Cells
32800
32800
Total RAM Bits
434176
434176
Number of I/O
360
360
Number of Gates
-
-
Voltage - Supply
1.14V ~ 1.26V
1.14V ~ 1.26V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
484-BBGA
484-BBGA
Supplier Device Package
484-FPBGA (23x23)
484-FPBGA (23x23)