LFE5U-85F-6BG756C
LFE5U-85F-6BG756C
Active
Description:  IC FPGA 365 I/O 756CABGA
Manufacturer:  Lattice Semiconductor
History Price: $56.30000
In Stock: 34200
LFE5U-85F-6BG756C vs LFECP6E-5F484C
Series
ECP5
ECP
Packaging
Tray
Tray
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
21000
-
Number of Logic Elements/Cells
84000
6100
Total RAM Bits
3833856
94208
Number of I/O
365
224
Number of Gates
-
-
Voltage - Supply
1.045V ~ 1.155V
1.14V ~ 1.26V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
756-FBGA
484-BBGA
Supplier Device Package
756-CABGA (27x27)
484-FPBGA (23x23)