Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Lattice Semiconductor LFE5U-85F-6BG756C
LFE5U-85F-6BG756C
Active
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA 365 I/O 756CABGA
Manufacturer:
Lattice Semiconductor
Datasheet:
LFE5U-85F-6BG756C Datasheet
History Price: $56.30000
In Stock: 34200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LFE5U-85F-6BG756C vs LFECP6E-4F484C
Part No
LFE5U-85F-6BG756C
LFECP6E-4F484C
Category
Embedded - FPGAs (Field Programmable Gate Array)
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Lattice Semiconductor
Lattice Semiconductor
Series
ECP5
ECP
Packaging
Tray
Tray
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
21000
-
Number of Logic Elements/Cells
84000
6100
Total RAM Bits
3833856
94208
Number of I/O
365
224
Number of Gates
-
-
Voltage - Supply
1.045V ~ 1.155V
1.14V ~ 1.26V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
756-FBGA
484-BBGA
Supplier Device Package
756-CABGA (27x27)
484-FPBGA (23x23)