LFE2M20SE-7F484C
LFE2M20SE-7F484C
Obsolete
Description:  IC FPGA 304 I/O 484FBGA
Manufacturer:  Lattice Semiconductor
History Price: Obsolete
In Stock: 31800
LFE2M20SE-7F484C vs LFECP33E-5FN672C
Series
ECP2M
ECP
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
2375
-
Number of Logic Elements/Cells
19000
32800
Total RAM Bits
1246208
434176
Number of I/O
304
496
Number of Gates
-
-
Voltage - Supply
1.14V ~ 1.26V
1.14V ~ 1.26V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
484-BBGA
672-BBGA
Supplier Device Package
484-FPBGA (23x23)
672-FPBGA (27x27)