Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Lattice Semiconductor LFE2M20SE-7F484C
LFE2M20SE-7F484C
Obsolete
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA 304 I/O 484FBGA
Manufacturer:
Lattice Semiconductor
Datasheet:
LFE2M20SE-7F484C Datasheet
History Price: Obsolete
In Stock: 31800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LFE2M20SE-7F484C vs LFECP33E-4F672C
Part No
LFE2M20SE-7F484C
LFECP33E-4F672C
Category
Embedded - FPGAs (Field Programmable Gate Array)
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Lattice Semiconductor
Lattice Semiconductor
Series
ECP2M
ECP
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
2375
-
Number of Logic Elements/Cells
19000
32800
Total RAM Bits
1246208
434176
Number of I/O
304
496
Number of Gates
-
-
Voltage - Supply
1.14V ~ 1.26V
1.14V ~ 1.26V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
484-BBGA
672-BBGA
Supplier Device Package
484-FPBGA (23x23)
672-FPBGA (27x27)