Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Lattice Semiconductor LFE2-12E-5T144C
LFE2-12E-5T144C
Obsolete
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA 93 I/O 144TQFP
Manufacturer:
Lattice Semiconductor
Datasheet:
LFE2-12E-5T144C Datasheet
History Price: Obsolete
In Stock: 8300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LFE2-12E-5T144C vs LFECP33E-4F672C
Part No
LFE2-12E-5T144C
LFECP33E-4F672C
Category
Embedded - FPGAs (Field Programmable Gate Array)
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Lattice Semiconductor
Lattice Semiconductor
Series
ECP2
ECP
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
1500
-
Number of Logic Elements/Cells
12000
32800
Total RAM Bits
226304
434176
Number of I/O
93
496
Number of Gates
-
-
Voltage - Supply
1.14V ~ 1.26V
1.14V ~ 1.26V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
144-LQFP
672-BBGA
Supplier Device Package
144-TQFP (20x20)
672-FPBGA (27x27)