LFE2-12E-5Q208C
LFE2-12E-5Q208C
Obsolete
Description:  IC FPGA 131 I/O 208QFP
Manufacturer:  Lattice Semiconductor
History Price: Obsolete
In Stock: 33900
LFE2-12E-5Q208C vs LFECP6E-4FN484C
Series
ECP2
ECP
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
1500
-
Number of Logic Elements/Cells
12000
6100
Total RAM Bits
226304
94208
Number of I/O
131
224
Number of Gates
-
-
Voltage - Supply
1.14V ~ 1.26V
1.14V ~ 1.26V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
208-BFQFP
484-BBGA
Supplier Device Package
208-PQFP (28x28)
484-FPBGA (23x23)