Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Lattice Semiconductor LFE2-12E-5FN256I
LFE2-12E-5FN256I
Active
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA 193 I/O 256FBGA
Manufacturer:
Lattice Semiconductor
Datasheet:
LFE2-12E-5FN256I Datasheet
History Price: $41.25011
In Stock: 40600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LFE2-12E-5FN256I vs LFECP6E-5T144C
Part No
LFE2-12E-5FN256I
LFECP6E-5T144C
Category
Embedded - FPGAs (Field Programmable Gate Array)
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Lattice Semiconductor
Lattice Semiconductor
Series
ECP2
ECP
Packaging
Tray
Tray
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
1500
-
Number of Logic Elements/Cells
12000
6100
Total RAM Bits
226304
94208
Number of I/O
193
97
Number of Gates
-
-
Voltage - Supply
1.14V ~ 1.26V
1.14V ~ 1.26V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
256-BGA
144-LQFP
Supplier Device Package
256-FPBGA (17x17)
144-TQFP (20x20)