LFE2-12E-5FN256I
LFE2-12E-5FN256I
Active
Description:  IC FPGA 193 I/O 256FBGA
Manufacturer:  Lattice Semiconductor
History Price: $41.25011
In Stock: 40600
LFE2-12E-5FN256I vs LFECP33E-5F484C
Series
ECP2
ECP
Packaging
Tray
Tray
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
1500
-
Number of Logic Elements/Cells
12000
32800
Total RAM Bits
226304
434176
Number of I/O
193
360
Number of Gates
-
-
Voltage - Supply
1.14V ~ 1.26V
1.14V ~ 1.26V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
256-BGA
484-BBGA
Supplier Device Package
256-FPBGA (17x17)
484-FPBGA (23x23)