☰
LF444CN
LF444CN
Obsolete
Description:  IC OPAMP JFET 4 CIRCUIT 14DIP
Manufacturer:  Texas Instruments
Datasheet:   LF444CN Datasheet
History Price: Obsolete
In Stock: 46680
LF444CN vs LF412CD
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Last Time Buy
Amplifier Type
J-FET
J-FET
Number of Circuits
4
2
Output Type
-
-
Slew Rate
1V/μs
13V/μs
Gain Bandwidth Product
1 MHz
3 MHz
-3db Bandwidth
-
-
Current - Input Bias
10 pA
50 pA
Voltage - Input Offset
3 mV
500 μV
Current - Supply
600μA (x4 Channels)
4.5mA (x2 Channels)
Current - Output / Channel
14 mA
-
Voltage - Supply Span (Min)
36 V
7 V
Voltage - Supply Span (Max)
36 V
36 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-PDIP
8-SOIC