☰
LF412 MD8
LF412 MD8
Active
Description:  MILITARY-GRADE, DUAL, 30-V, 4-MH
Manufacturer:  Texas Instruments
Datasheet:   LF412 MD8 Datasheet
History Price: Active
In Stock: 13360
LF412 MD8 vs LF412CD
Part No
Series
-
-
Packaging
Tube
Tube
Status
Active
Last Time Buy
Amplifier Type
J-FET
J-FET
Number of Circuits
2
2
Output Type
Push-Pull, No
-
Slew Rate
8V/μs
13V/μs
Gain Bandwidth Product
2.7 MHz
3 MHz
-3db Bandwidth
-
-
Current - Input Bias
200 pA
50 pA
Voltage - Input Offset
-
500 μV
Current - Supply
-
4.5mA (x2 Channels)
Current - Output / Channel
45 mA
-
Voltage - Supply Span (Min)
-
7 V
Voltage - Supply Span (Max)
36 V
36 V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
Die
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
Die
8-SOIC