☰
LF411CD
LF411CD
Last Time Buy
Description:  IC OPAMP JFET 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   LF411CD Datasheet
History Price: $1.95000
In Stock: 6900
LF411CD vs LF444TDA2
Part No
Series
-
-
Packaging
Tube
Bulk
Status
Last Time Buy
Active
Amplifier Type
J-FET
J-FET
Number of Circuits
1
4
Output Type
-
-
Slew Rate
13V/μs
-
Gain Bandwidth Product
3 MHz
-
-3db Bandwidth
-
-
Current - Input Bias
50 pA
-
Voltage - Input Offset
800 μV
-
Current - Supply
2mA
-
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
7 V
-
Voltage - Supply Span (Max)
36 V
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Die
Supplier Device Package
8-SOIC
Die