☰
LF353D
LF353D
Last Time Buy
Description:  IC OPAMP JFET 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   LF353D Datasheet
History Price: $1.06000
In Stock: 41280
LF353D vs LF398MX
Part No
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Last Time Buy
Obsolete
Amplifier Type
J-FET
Sample and Hold
Number of Circuits
2
1
Output Type
-
-
Slew Rate
13V/μs
-
Gain Bandwidth Product
3 MHz
-
-3db Bandwidth
-
-
Current - Input Bias
50 pA
10 nA
Voltage - Input Offset
5 mV
2 mV
Current - Supply
3.6mA (x2 Channels)
4.5mA
Current - Output / Channel
40 mA
-
Voltage - Supply Span (Min)
7 V
10 V
Voltage - Supply Span (Max)
36 V
36 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
14-SOIC