Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments LF347M
LF347M
Not For New Designs
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP JFET 4 CIRCUIT 14SOIC
Manufacturer:
Texas Instruments
Datasheet:
LF347M Datasheet
History Price: $3.77000
In Stock: 24525
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LF347M vs LF356BMX
Part No
LF347M
LF356BMX
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
National Semiconductor
Series
-
-
Packaging
Tube
Bulk
Status
Not For New Designs
Active
Amplifier Type
J-FET
J-FET
Number of Circuits
4
1
Output Type
-
-
Slew Rate
13V/μs
12V/μs
Gain Bandwidth Product
4 MHz
5 MHz
-3db Bandwidth
-
-
Current - Input Bias
50 pA
30 pA
Voltage - Input Offset
5 mV
3 mV
Current - Supply
7.2mA (x4 Channels)
5mA
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
10 V
30 V
Voltage - Supply Span (Max)
36 V
40 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
8-SOIC