Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ STMicroelectronics LED7708
LED7708
Active
PMIC - LED Drivers
Description:
IC LED DRVR CTRLR PWM 48VFQFPN
Manufacturer:
STMicroelectronics
Datasheet:
LED7708 Datasheet
History Price: Active
In Stock: 37485
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LED7708 vs LED7706
Part No
LED7708
LED7706
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
-
Packaging
Tray
Tube
Status
Active
Discontinued
Type
DC DC Controller
DC DC Regulator
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
Yes
Yes
Number of Outputs
16
6
Voltage - Supply (Min)
3.6V
4.5V
Voltage - Supply (Max)
36V
36V
Voltage - Output
36V
36V
Current - Output / Channel
85mA
30mA
Frequency
250kHz ~ 1MHz
250kHz ~ 1MHz
Dimming
PWM
PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
24-VFQFN Exposed Pad
Supplier Device Package
48-VFQFPN (7x7)
24-VFQFPN (4x4)