Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ STMicroelectronics LED7707TR
LED7707TR
Active
PMIC - LED Drivers
Description:
IC LED DRVR RGLTR PWM 24VFQFPN
Manufacturer:
STMicroelectronics
Datasheet:
LED7707TR Datasheet
History Price: $3.49000
In Stock: 16160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LED7707TR vs LED1202QTR
Part No
LED7707TR
LED1202QTR
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
DC DC Regulator
DC DC Controller
Topology
Step-Up (Boost)
-
Internal Switch(s)
Yes
No
Number of Outputs
6
12
Voltage - Supply (Min)
4.5V
2.6V
Voltage - Supply (Max)
36V
5V
Voltage - Output
36V
5V
Current - Output / Channel
85mA
20mA
Frequency
250kHz ~ 1MHz
400kHz
Dimming
PWM
Analog
Applications
Backlight
LED Lighting
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
20-UFQFN
Supplier Device Package
24-VFQFPN (4x4)
20-QFN (3x3)