Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ STMicroelectronics LED7706
LED7706
Discontinued
PMIC - LED Drivers
Description:
IC LED DRVR RGLTR PWM 24VFQFPN
Manufacturer:
STMicroelectronics
Datasheet:
LED7706 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 27470
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LED7706 vs LED2001PHR
Part No
LED7706
LED2001PHR
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Discontinued
Active
Type
DC DC Regulator
DC DC Regulator
Topology
Step-Up (Boost)
Step-Down (Buck)
Internal Switch(s)
Yes
Yes
Number of Outputs
6
1
Voltage - Supply (Min)
4.5V
3V
Voltage - Supply (Max)
36V
18V
Voltage - Output
36V
-
Current - Output / Channel
30mA
4A
Frequency
250kHz ~ 1MHz
850kHz
Dimming
PWM
PWM
Applications
Backlight
Lighting, Signage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
24-VFQFPN (4x4)
8-HSOP