☰
LED6000PHR
LED6000PHR
Active
Description:  IC LED DRV RGLTR PWM 3A 16HTSSOP
Manufacturer:  STMicroelectronics
Datasheet:   LED6000PHR Datasheet
History Price: $4.10000
In Stock: 36625
LED6000PHR vs LED2000DR
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Type
DC DC Regulator
DC DC Regulator
Topology
Step-Down (Buck)
Step-Down (Buck)
Internal Switch(s)
Yes
Yes
Number of Outputs
-
1
Voltage - Supply (Min)
4.5V
3V
Voltage - Supply (Max)
61V
18V
Voltage - Output
-
-
Current - Output / Channel
3A
3A
Frequency
250kHz ~ 1.5MHz
850kHz
Dimming
PWM
PWM
Applications
-
Lighting, Signage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-HTSSOP
8-SOIC