☰
LED5000PHR
LED5000PHR
Active
Description:  IC LED DRIVER RGLTR PWM 3A 8HSOP
Manufacturer:  STMicroelectronics
Datasheet:   LED5000PHR Datasheet
History Price: $3.04000
In Stock: 43380
LED5000PHR vs LED7706
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Discontinued
Type
DC DC Regulator
DC DC Regulator
Topology
Step-Down (Buck), Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
Yes
Yes
Number of Outputs
1
6
Voltage - Supply (Min)
5.5V
4.5V
Voltage - Supply (Max)
48V
36V
Voltage - Output
-
36V
Current - Output / Channel
3A
30mA
Frequency
850kHz
250kHz ~ 1MHz
Dimming
PWM
PWM
Applications
Lighting, Signage
Backlight
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
24-VFQFN Exposed Pad
Supplier Device Package
8-HSOP
24-VFQFPN (4x4)