Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ STMicroelectronics LED2000PUR
LED2000PUR
Active
PMIC - LED Drivers
Description:
IC LED DRVR RGLTR PWM 3A 8VFQFPN
Manufacturer:
STMicroelectronics
Datasheet:
LED2000PUR Datasheet
History Price: $3.15000
In Stock: 44090
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LED2000PUR vs LED7708
Part No
LED2000PUR
LED7708
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Type
DC DC Regulator
DC DC Controller
Topology
Step-Down (Buck)
Step-Up (Boost)
Internal Switch(s)
Yes
Yes
Number of Outputs
1
16
Voltage - Supply (Min)
3V
3.6V
Voltage - Supply (Max)
18V
36V
Voltage - Output
-
36V
Current - Output / Channel
3A
85mA
Frequency
850kHz
250kHz ~ 1MHz
Dimming
PWM
PWM
Applications
Lighting, Signage
Backlight
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VDFN Exposed Pad
48-VFQFN Exposed Pad
Supplier Device Package
8-VFQFPN (4x4)
48-VFQFPN (7x7)