☰
LED2000PUR
LED2000PUR
Active
Description:  IC LED DRVR RGLTR PWM 3A 8VFQFPN
Manufacturer:  STMicroelectronics
Datasheet:   LED2000PUR Datasheet
History Price: $3.15000
In Stock: 2720
LED2000PUR vs LED2000DR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
DC DC Regulator
DC DC Regulator
Topology
Step-Down (Buck)
Step-Down (Buck)
Internal Switch(s)
Yes
Yes
Number of Outputs
1
1
Voltage - Supply (Min)
3V
3V
Voltage - Supply (Max)
18V
18V
Voltage - Output
-
-
Current - Output / Channel
3A
3A
Frequency
850kHz
850kHz
Dimming
PWM
PWM
Applications
Lighting, Signage
Lighting, Signage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VDFN Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-VFQFPN (4x4)
8-SOIC