Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ onsemi LE25U40CMDTWG
LE25U40CMDTWG
Last Time Buy
Memory
Description:
IC FLASH 4MBIT SPI 40MHZ 8SOIC
Manufacturer:
onsemi
Datasheet:
LE25U40CMDTWG Datasheet
History Price: $1.07000
In Stock: 22800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LE25U40CMDTWG vs LE25U81AFDTWG
Part No
LE25U40CMDTWG
LE25U81AFDTWG
Category
Memory
Memory
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Last Time Buy
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH
FLASH
Memory Size
4Mbit
8Mbit
Memory Organization
512K x 8
1M x 8
Memory Interface
SPI
SPI
Clock Frequency
40 MHz
40 MHz
Write Cycle Time - Word, Page
5ms
500μs
Access Time
-
-
Voltage - Supply
2.3V ~ 3.6V
2.3V ~ 2.7V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-VSOIC