LE25U40CMDTWG
LE25U40CMDTWG
Last Time Buy
Description:  IC FLASH 4MBIT SPI 40MHZ 8SOIC
Manufacturer:  onsemi
History Price: $1.07000
In Stock: 22800
LE25U40CMDTWG vs LE25S81MCTWG
Category
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Last Time Buy
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH
FLASH
Memory Size
4Mbit
8Mbit
Memory Organization
512K x 8
1M x 8
Memory Interface
SPI
SPI
Clock Frequency
40 MHz
40 MHz
Write Cycle Time - Word, Page
5ms
500μs
Access Time
-
-
Voltage - Supply
2.3V ~ 3.6V
1.65V ~ 1.95V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 90 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC/SOPJ