Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ SANYO Semiconductor LE25LB2562M-TLM-E
LE25LB2562M-TLM-E
Active
Memory
Description:
256KBIT SERIAL SPI EEPROM
Manufacturer:
SANYO Semiconductor
Datasheet:
LE25LB2562M-TLM-E Datasheet
History Price: $0.47000
In Stock: 25700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LE25LB2562M-TLM-E vs LE24CB642M-TLM-E
Part No
LE25LB2562M-TLM-E
LE24CB642M-TLM-E
Category
Memory
Memory
Manufacturer
SANYO Semiconductor
onsemi
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Memory Type
-
Non-Volatile
Memory Format
-
EEPROM
Technology
-
EEPROM
Memory Size
-
64Kbit
Memory Organization
-
8K x 8
Memory Interface
-
I2C
Clock Frequency
-
400 kHz
Write Cycle Time - Word, Page
-
10ms
Access Time
-
900 ns
Voltage - Supply
-
2.7V ~ 5.5V
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
-
8-MFP