LE24CB642M-TLM-E
LE24CB642M-TLM-E
Obsolete
Description:  IC EEPROM 64KBIT I2C 400KHZ 8MFP
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 43900
LE24CB642M-TLM-E vs LE25S20FD-AH
Category
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
FLASH
Technology
EEPROM
FLASH
Memory Size
64Kbit
2Mbit
Memory Organization
8K x 8
256K x 8
Memory Interface
I2C
SPI
Clock Frequency
400 kHz
40 MHz
Write Cycle Time - Word, Page
10ms
3.5ms
Access Time
900 ns
-
Voltage - Supply
2.7V ~ 5.5V
1.65V ~ 1.95V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-MFP
8-VSOIC