Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ onsemi LE24CB642M-TLM-E
LE24CB642M-TLM-E
Obsolete
Memory
Description:
IC EEPROM 64KBIT I2C 400KHZ 8MFP
Manufacturer:
onsemi
Datasheet:
LE24CB642M-TLM-E Datasheet
History Price: Obsolete
In Stock: 43900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LE24CB642M-TLM-E vs LE24L042CS-LV-TFM-E
Part No
LE24CB642M-TLM-E
LE24L042CS-LV-TFM-E
Category
Memory
Memory
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
64Kbit
4Kbit
Memory Organization
8K x 8
512 x 8
Memory Interface
I2C
I2C
Clock Frequency
400 kHz
400 kHz
Write Cycle Time - Word, Page
10ms
10ms
Access Time
900 ns
900 ns
Voltage - Supply
2.7V ~ 5.5V
1.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
4-XFBGA, WLBGA
Supplier Device Package
8-MFP
4-WLP (0.79x1.06)