Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ onsemi LE2464CXATBG
LE2464CXATBG
Obsolete
Memory
Description:
IC EEPROM 64KBIT I2C 6WLCSP
Manufacturer:
onsemi
Datasheet:
LE2464CXATBG Datasheet
History Price: $0.46000
In Stock: 1800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LE2464CXATBG vs LE24L042CS-LV-TFM-E
Part No
LE2464CXATBG
LE24L042CS-LV-TFM-E
Category
Memory
Memory
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
64Kbit
4Kbit
Memory Organization
8K x 8
512 x 8
Memory Interface
I2C
I2C
Clock Frequency
400 kHz
400 kHz
Write Cycle Time - Word, Page
5ms
10ms
Access Time
900 ns
900 ns
Voltage - Supply
1.7V ~ 3.6V
1.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-XFBGA, WLCSP
4-XFBGA, WLBGA
Supplier Device Package
6-WLCSP (1.2x0.80)
4-WLP (0.79x1.06)