LE2464CXATBG
LE2464CXATBG
Obsolete
Description:  IC EEPROM 64KBIT I2C 6WLCSP
Manufacturer:  onsemi
History Price: $0.46000
In Stock: 1800
LE2464CXATBG vs LE24CB642MC-AE
Category
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
64Kbit
64Kbit
Memory Organization
8K x 8
8K x 8
Memory Interface
I2C
I2C
Clock Frequency
400 kHz
400 kHz
Write Cycle Time - Word, Page
5ms
10ms
Access Time
900 ns
900 ns
Voltage - Supply
1.7V ~ 3.6V
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-XFBGA, WLCSP
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
6-WLCSP (1.2x0.80)
8-MFP