Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ onsemi LC75897PWS-T-E
LC75897PWS-T-E
Obsolete
PMIC - Display Drivers
Description:
IC DRVR 387/512 SEGMENT 144SQFP
Manufacturer:
onsemi
Datasheet:
LC75897PWS-T-E Datasheet
History Price: $6.09000
In Stock: 28000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LC75897PWS-T-E vs LC75844MHS-MPB-E
Part No
LC75897PWS-T-E
LC75844MHS-MPB-E
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Display Type
LCD
LCD
Configuration
387 Segment, 512 Segment
88 Segment
Interface
Serial
Serial
Digits or Characters
-
-
Current - Supply
700 μA
230 μA
Voltage - Supply
2.7V ~ 6V
2.7V ~ 6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
144-LQFP
36-SOP (0.311", 7.90mm Width)
Supplier Device Package
144-SQFP (20x20)
36-MFPSDJ