Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ onsemi LC75890W-NH
LC75890W-NH
Obsolete
PMIC - Display Drivers
Description:
IC DRVR 37/148 SEGMENT 48SQFP
Manufacturer:
onsemi
Datasheet:
LC75890W-NH Datasheet
History Price: $1.41000
In Stock: 15800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LC75890W-NH vs LC75844M-E
Part No
LC75890W-NH
LC75844M-E
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Box (TB)
Status
Obsolete
Obsolete
Display Type
LCD
LCD
Configuration
37 Segment, 148 Segment
88 Segment
Interface
Serial
Serial
Digits or Characters
-
-
Current - Supply
135 μA
230 μA
Voltage - Supply
2.7V ~ 3.6V
2.7V ~ 6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
36-SOP (0.311", 7.90mm Width)
Supplier Device Package
48-SQFP (7x7)
-