Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ onsemi LC75886PW-H
LC75886PW-H
Obsolete
PMIC - Display Drivers
Description:
IC DRVR 171/224 SEGMENT 80SQFP
Manufacturer:
onsemi
Datasheet:
LC75886PW-H Datasheet
History Price: $3.00000
In Stock: 22500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LC75886PW-H vs LC79430KNE-E
Part No
LC75886PW-H
LC79430KNE-E
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Display Type
LCD
LCD
Configuration
171 Segment, 224 Segment
Dot Matrix
Interface
Serial
-
Digits or Characters
-
-
Current - Supply
550 μA
-
Voltage - Supply
4.5V ~ 60V
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-20 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
80-LQFP
100-BQFP
Supplier Device Package
80-SQFP
100-PQFP/QIP (20x14)