Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ onsemi LC75884W-E
LC75884W-E
Obsolete
PMIC - Display Drivers
Description:
IC DRVR 220 SEGMENT 80SQFP
Manufacturer:
onsemi
Datasheet:
LC75884W-E Datasheet
History Price: $2.42000
In Stock: 20315
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LC75884W-E vs LC75832ES-E
Part No
LC75884W-E
LC75832ES-E
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Bulk or Tray
Bulk or Tray
Status
Obsolete
Obsolete
Display Type
LCD
LCD
Configuration
220 Segment
54 Segment, 108 Segment
Interface
Serial
Serial
Digits or Characters
-
-
Current - Supply
270 μA
250 μA
Voltage - Supply
4.5V ~ 6V
2.7V ~ 6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
80-LQFP
64-BQFP
Supplier Device Package
80-SQFP (12x12)
64-QIPE (14x14)