Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ onsemi LC75854W-TLM-E
LC75854W-TLM-E
Obsolete
PMIC - Display Drivers
Description:
IC DRVR 164 SEGMENT 64SQFP
Manufacturer:
onsemi
Datasheet:
LC75854W-TLM-E Datasheet
History Price: $1.00000
In Stock: 1700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LC75854W-TLM-E vs LC75897PW-E
Part No
LC75854W-TLM-E
LC75897PW-E
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Obsolete
Display Type
LCD
LCD
Configuration
164 Segment
387 Segment, 512 Segment
Interface
Serial
Serial
Digits or Characters
-
-
Current - Supply
200 μA
700 μA
Voltage - Supply
4.5V ~ 6V
2.7V ~ 6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP
144-LQFP
Supplier Device Package
64-SQFP (10x10)
-