Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ onsemi LC75844M-TLM-E
LC75844M-TLM-E
Obsolete
PMIC - Display Drivers
Description:
IC DRVR 88 SEGMENT 36MFPSDJ
Manufacturer:
onsemi
Datasheet:
LC75844M-TLM-E Datasheet
History Price: $1.54000
In Stock: 4100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LC75844M-TLM-E vs LC75847T-E
Part No
LC75844M-TLM-E
LC75847T-E
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tape & Reel (TR)
Bulk or Tray
Status
Obsolete
Obsolete
Display Type
LCD
LCD
Configuration
88 Segment
318 Segment, 420 Segment
Interface
Serial
Serial
Digits or Characters
-
-
Current - Supply
230 μA
250 μA
Voltage - Supply
2.7V ~ 6V
2.7V ~ 6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-SOP (0.311", 7.90mm Width)
120-TQFP
Supplier Device Package
36-MFPSDJ
120-TQFP (14x14)