Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ onsemi LC75842EHS-E
LC75842EHS-E
Obsolete
PMIC - Display Drivers
Description:
IC DRVR 54 SEGMENT 36QFP
Manufacturer:
onsemi
Datasheet:
LC75842EHS-E Datasheet
History Price: $2.80000
In Stock: 29700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LC75842EHS-E vs LC75844M-TLM-E
Part No
LC75842EHS-E
LC75844M-TLM-E
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Obsolete
Display Type
LCD
LCD
Configuration
54 Segment
88 Segment
Interface
Serial
Serial
Digits or Characters
-
-
Current - Supply
1.2 mA
230 μA
Voltage - Supply
4V ~ 6V
2.7V ~ 6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-LQFP
36-SOP (0.311", 7.90mm Width)
Supplier Device Package
36-QFP (7x7)
36-MFPSDJ