Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ onsemi LC75838W-E
LC75838W-E
Obsolete
PMIC - Display Drivers
Description:
IC DRVR 320/351/380 SEG 64SQFP
Manufacturer:
onsemi
Datasheet:
LC75838W-E Datasheet
History Price: Obsolete
In Stock: 49800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LC75838W-E vs LC75853NW-E
Part No
LC75838W-E
LC75853NW-E
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Display Type
LCD
LCD
Configuration
320 Segment, 351 Segment, 380 Segment
126 Segment
Interface
Serial
Serial
Digits or Characters
-
-
Current - Supply
200 μA
300 μA
Voltage - Supply
2.7V ~ 6V
4.5V ~ 6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP
64-LQFP
Supplier Device Package
64-SQFP (10x10)
64-SQFP (10x10)