Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ onsemi LC75821EHS-E
LC75821EHS-E
Obsolete
PMIC - Display Drivers
Description:
IC DRVR 53/104 SEGMENT 64QIPE
Manufacturer:
onsemi
Datasheet:
LC75821EHS-E Datasheet
History Price: $0.99000
In Stock: 39230
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LC75821EHS-E vs LC79401KNE-E
Part No
LC75821EHS-E
LC79401KNE-E
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Bulk or Tray
Tray
Status
Obsolete
Obsolete
Display Type
LCD
LCD
Configuration
53 Segment, 104 Segment
Dot Matrix
Interface
Serial
-
Digits or Characters
-
-
Current - Supply
-
4 mA
Voltage - Supply
3V ~ 6.5V
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-20 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-BQFP
100-BQFP
Supplier Device Package
64-QIPE (14x14)
100-PQFP (14x20)